Panasonic Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1180X

Description
RES, 118R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 118R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2374
Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2374
RES, 118R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2375
Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2375
RES, 118R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2374
Product Name Res, 118R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details