Panasonic Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1102X

Description
RES, 11K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2360
Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2360
RES, 11K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2361
Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2361
RES, 11K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2360
Product Name Res, 11K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details