Panasonic Chip Resistor - Surface Mount ERJ-U2RD1051X

Description
RES 1.05K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 1.05K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1051X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1051X
Chip Resistor - Surface Mount ERJ-U2RD1051X
RES 1.05K OHM 0.5% 1/10W 0402 SM

RES 1.05K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2346
Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2346
RES, 1K05, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2347
Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2347
RES, 1K05, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1051X 76AH2346
Product Name Chip Resistor - Surface Mount Res, 1K05, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1050 ohms 1050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers