Panasonic Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1021X

Description
RES, 1K02, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2340
Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2340
RES, 1K02, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2341
Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2341
RES, 1K02, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2340
Product Name Res, 1K02, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details