Panasonic Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1000X

Description
RES, 100R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2330
Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2330
RES, 100R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2331
Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2331
RES, 100R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2330
Product Name Res, 100R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers