Panasonic Resistor, Thick Film, 820Kohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ824U

Description
RESISTOR, THICK FILM, 820KOHM, 5%, 2512; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 820KOHM, 5%, 2512; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 820Kohm, 5%, 2512; Resistance Panasonic - 05X5838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820Kohm, 5%, 2512; Resistance Panasonic
05X5838
Resistor, Thick Film, 820Kohm, 5%, 2512; Resistance Panasonic 05X5838
RESISTOR, THICK FILM, 820KOHM, 5%, 2512; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 820KOHM, 5%, 2512; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820K, 5%, 1W, 2512; Resistance Panasonic - 44X3634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 5%, 1W, 2512; Resistance Panasonic
44X3634
Res, Thick Film, 820K, 5%, 1W, 2512; Resistance Panasonic 44X3634
RES, THICK FILM, 820K, 5%, 1W, 2512; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 820K, 5%, 1W, 2512; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ824U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ824U
Chip Resistor - Surface Mount ERJ-U1TJ824U
RES 820K OHM 5% 1W 2512 SMD

RES 820K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X5838 ERJ-U1TJ824U
Product Name Resistor, Thick Film, 820Kohm, 5%, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 820000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details