Panasonic Chip Resistor - Surface Mount ERJ-U1TJ821U

Description
RES 820 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 820 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ821U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ821U
Chip Resistor - Surface Mount ERJ-U1TJ821U
RES 820 OHM 5% 1W 2512 SMD

RES 820 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 820R, 5%, 1W, 2512; Resistance Panasonic - 44X3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 1W, 2512; Resistance Panasonic
44X3631
Res, Thick Film, 820R, 5%, 1W, 2512; Resistance Panasonic 44X3631
RES, THICK FILM, 820R, 5%, 1W, 2512; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 1W, 2512; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 820 Ohm, 5%, 2512; Resistance Panasonic - 05X5835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820 Ohm, 5%, 2512; Resistance Panasonic
05X5835
Resistor, Thick Film, 820 Ohm, 5%, 2512; Resistance Panasonic 05X5835
RESISTOR, THICK FILM, 820 OHM, 5%, 2512; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 820 OHM, 5%, 2512; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ821U 44X3631 05X5835
Product Name Chip Resistor - Surface Mount Res, Thick Film, 820R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 820 Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details