Panasonic Res, Thick Film, 68R, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ680U

Description
RES, THICK FILM, 68R, 5%, 1W, 2512; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68R, 5%, 1W, 2512; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68R, 5%, 1W, 2512; Resistance Panasonic - 44X3623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 1W, 2512; Resistance Panasonic
44X3623
Res, Thick Film, 68R, 5%, 1W, 2512; Resistance Panasonic 44X3623
RES, THICK FILM, 68R, 5%, 1W, 2512; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 1W, 2512; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 68Ohm, 5%, 2512; Resistance Panasonic - 05X5820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Ohm, 5%, 2512; Resistance Panasonic
05X5820
Resistor, Thick Film, 68Ohm, 5%, 2512; Resistance Panasonic 05X5820
RESISTOR, THICK FILM, 68OHM, 5%, 2512; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 68OHM, 5%, 2512; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ680U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ680U
Chip Resistor - Surface Mount ERJ-U1TJ680U
RES 68 OHM 5% 1W 2512 SMD

RES 68 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 44X3623 05X5820 ERJ-U1TJ680U
Product Name Res, Thick Film, 68R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 68Ohm, 5%, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details