Panasonic Chip Resistor - Surface Mount ERJ-U1TJ5R6U

Description
RES 5.6 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 5.6 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ5R6U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ5R6U
Chip Resistor - Surface Mount ERJ-U1TJ5R6U
RES 5.6 OHM 5% 1W 2512 SMD

RES 5.6 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Panasonic - 44X3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Panasonic
44X3616
Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Panasonic 44X3616
RES, THICK FILM, 5R6, 5%, 1W, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 1W, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 5.6Ohm, 5%, 2512; Resistance Panasonic - 05X5799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Ohm, 5%, 2512; Resistance Panasonic
05X5799
Resistor, Thick Film, 5.6Ohm, 5%, 2512; Resistance Panasonic 05X5799
RESISTOR, THICK FILM, 5.6OHM, 5%, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6OHM, 5%, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ5R6U 44X3616 05X5799
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5R6, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 5.6Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details