2512 anti-sulfurated resistor RoHS Compliant: Yes
2512 anti-sulfurated resistor RoHS Compliant: Yes
RES 5.1 OHM 5% 1W 2512 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X2258 | ERJ-U1TJ5R1U |
| Product Name | 2512 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2512 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |