Panasonic Chip Resistor - Surface Mount ERJ-U1TJ560U

Description
RES 56 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 56 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ560U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ560U
Chip Resistor - Surface Mount ERJ-U1TJ560U
RES 56 OHM 5% 1W 2512 SMD

RES 56 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Panasonic - 44X3617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Panasonic
44X3617
Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Panasonic 44X3617
RES, THICK FILM, 56R, 5%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 56Ohm, 5%, 2512; Resistance Panasonic - 05X5806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Ohm, 5%, 2512; Resistance Panasonic
05X5806
Resistor, Thick Film, 56Ohm, 5%, 2512; Resistance Panasonic 05X5806
RESISTOR, THICK FILM, 56OHM, 5%, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56OHM, 5%, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ560U 44X3617 05X5806
Product Name Chip Resistor - Surface Mount Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 56Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers