Panasonic Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ471U

Description
RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic - 44X3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic
44X3611
Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic 44X3611
RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 470 Ohm, 5%, 2512; Resistance Panasonic - 05X5793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470 Ohm, 5%, 2512; Resistance Panasonic
05X5793
Resistor, Thick Film, 470 Ohm, 5%, 2512; Resistance Panasonic 05X5793
RESISTOR, THICK FILM, 470 OHM, 5%, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 470 OHM, 5%, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ471U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ471U
Chip Resistor - Surface Mount ERJ-U1TJ471U
RES 470 OHM 5% 1W 2512 SMD

RES 470 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 44X3611 05X5793 ERJ-U1TJ471U
Product Name Res, Thick Film, 470R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 470 Ohm, 5%, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details