Panasonic Chip Resistor - Surface Mount ERJ-U1TJ470U

Description
RES 47 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 47 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ470U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ470U
Chip Resistor - Surface Mount ERJ-U1TJ470U
RES 47 OHM 5% 1W 2512 SMD

RES 47 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 47Ohm, 5%, 2512; Resistance Panasonic - 05X5792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 5%, 2512; Resistance Panasonic
05X5792
Resistor, Thick Film, 47Ohm, 5%, 2512; Resistance Panasonic 05X5792
RESISTOR, THICK FILM, 47OHM, 5%, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 5%, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic - 44X3610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic
44X3610
Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic 44X3610
RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ470U 05X5792 44X3610
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 47Ohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 47R, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details