Panasonic Chip Resistor - Surface Mount ERJ-U1TJ335U

Description
RES 3.3 M OHM 5% 1W 2512 SMD
Datasheet
Description
RES 3.3 M OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ335U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ335U
Chip Resistor - Surface Mount ERJ-U1TJ335U
RES 3.3 M OHM 5% 1W 2512 SMD

RES 3.3 M OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Panasonic - 05X5771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Panasonic
05X5771
Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Panasonic 05X5771
RESISTOR, THICK FILM, 3.3MOHM, 5%, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3MOHM, 5%, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M3, 5%, 1W, 2512; Resistance Panasonic - 44X3603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 1W, 2512; Resistance Panasonic
44X3603
Res, Thick Film, 3M3, 5%, 1W, 2512; Resistance Panasonic 44X3603
RES, THICK FILM, 3M3, 5%, 1W, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 1W, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ335U 05X5771 44X3603
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 3.3Mohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 3M3, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details