Panasonic Res, Thick Film, 2R7, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ2R7U

Description
RES, THICK FILM, 2R7, 5%, 1W, 2512; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R7, 5%, 1W, 2512; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R7, 5%, 1W, 2512; Resistance Panasonic - 44X3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 1W, 2512; Resistance Panasonic
44X3584
Res, Thick Film, 2R7, 5%, 1W, 2512; Resistance Panasonic 44X3584
RES, THICK FILM, 2R7, 5%, 1W, 2512; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 1W, 2512; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.7Ohm, 5%, 2512; Resistance Panasonic - 05X5731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Ohm, 5%, 2512; Resistance Panasonic
05X5731
Resistor, Thick Film, 2.7Ohm, 5%, 2512; Resistance Panasonic 05X5731
RESISTOR, THICK FILM, 2.7OHM, 5%, 2512; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7OHM, 5%, 2512; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1TJ2R7U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ2R7U
Chip Resistor - Surface Mount ERJ-U1TJ2R7U
RES 2.7 OHM 5% 1W 2512 SMD

RES 2.7 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 44X3584 05X5731 ERJ-U1TJ2R7U
Product Name Res, Thick Film, 2R7, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 2.7Ohm, 5%, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details