Panasonic Chip Resistor - Surface Mount ERJ-U1TJ273U

Description
RES 27K OHM 5% 1W 2512 SMD
Datasheet
Description
RES 27K OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ273U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ273U
Chip Resistor - Surface Mount ERJ-U1TJ273U
RES 27K OHM 5% 1W 2512 SMD

RES 27K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 27Kohm, 5%, 2512; Resistance Panasonic - 05X5753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Kohm, 5%, 2512; Resistance Panasonic
05X5753
Resistor, Thick Film, 27Kohm, 5%, 2512; Resistance Panasonic 05X5753
RESISTOR, THICK FILM, 27KOHM, 5%, 2512; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 27KOHM, 5%, 2512; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 5%, 1W, 2512; Resistance Panasonic - 44X3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 1W, 2512; Resistance Panasonic
44X3594
Res, Thick Film, 27K, 5%, 1W, 2512; Resistance Panasonic 44X3594
RES, THICK FILM, 27K, 5%, 1W, 2512; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 1W, 2512; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ273U 05X5753 44X3594
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 27Kohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 27K, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details