Panasonic Chip Resistor - Surface Mount ERJ-U1TJ271U

Description
RES 270 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 270 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ271U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ271U
Chip Resistor - Surface Mount ERJ-U1TJ271U
RES 270 OHM 5% 1W 2512 SMD

RES 270 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 270R, 5%, 1W, 2512; Resistance Panasonic - 44X3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 1W, 2512; Resistance Panasonic
44X3592
Res, Thick Film, 270R, 5%, 1W, 2512; Resistance Panasonic 44X3592
RES, THICK FILM, 270R, 5%, 1W, 2512; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 1W, 2512; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Panasonic - 05X5751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Panasonic
05X5751
Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Panasonic 05X5751
RESISTOR, THICK FILM, 270 OHM, 5%, 2512; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 270 OHM, 5%, 2512; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ271U 44X3592 05X5751
Product Name Chip Resistor - Surface Mount Res, Thick Film, 270R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers