Panasonic Resistor, Thick Film, 1.2Ohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ1R2U

Description
RESISTOR, THICK FILM, 1.2OHM, 5%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.2OHM, 5%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.2Ohm, 5%, 2512; Resistance Panasonic - 05X5680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Ohm, 5%, 2512; Resistance Panasonic
05X5680
Resistor, Thick Film, 1.2Ohm, 5%, 2512; Resistance Panasonic 05X5680
RESISTOR, THICK FILM, 1.2OHM, 5%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2OHM, 5%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R2, 5%, 1W, 2512; Resistance Panasonic - 44X3557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 5%, 1W, 2512; Resistance Panasonic
44X3557
Res, Thick Film, 1R2, 5%, 1W, 2512; Resistance Panasonic 44X3557
RES, THICK FILM, 1R2, 5%, 1W, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 1R2, 5%, 1W, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1TJ1R2U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ1R2U
Chip Resistor - Surface Mount ERJ-U1TJ1R2U
RES 1.2 OHM 5% 1W 2512 SMD

RES 1.2 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X5680 44X3557 ERJ-U1TJ1R2U
Product Name Resistor, Thick Film, 1.2Ohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 1R2, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details