Panasonic Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ1R0U

Description
RES, THICK FILM, 1R, 5%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R, 5%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic - 44X3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic
44X3556
Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic 44X3556
RES, THICK FILM, 1R, 5%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Ohm, 5%, 2512; Resistance Panasonic - 05X5678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 5%, 2512; Resistance Panasonic
05X5678
Resistor, Thick Film, 1Ohm, 5%, 2512; Resistance Panasonic 05X5678
RESISTOR, THICK FILM, 1OHM, 5%, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 5%, 2512; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1TJ1R0U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ1R0U
Chip Resistor - Surface Mount ERJ-U1TJ1R0U
RES 1 OHM 5% 1W 2512 SMD

RES 1 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 44X3556 ERJ-U1TJ1R0U
Product Name Res, Thick Film, 1R, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers