RES, THICK FILM, 1M8, 5%, 1W, 2512; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
RESISTOR, THICK FILM, 1.8MOHM, 5%, 2512; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X3583 | 05X5727 |
| Product Name | Res, Thick Film, 1M8, 5%, 1W, 2512; Resistance Panasonic | Resistor, Thick Film, 1.8Mohm, 5%, 2512; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] |
| Resistance Range | 1.80E6 ohms | 1.80E6 ohms |
| Tolerance | 5 +/- % | 5 +/- % |