Panasonic Res, Thick Film, 180K, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ184U

Description
RES, THICK FILM, 180K, 5%, 1W, 2512; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 180K, 5%, 1W, 2512; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180K, 5%, 1W, 2512; Resistance Panasonic - 44X3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 5%, 1W, 2512; Resistance Panasonic
44X3582
Res, Thick Film, 180K, 5%, 1W, 2512; Resistance Panasonic 44X3582
RES, THICK FILM, 180K, 5%, 1W, 2512; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 180K, 5%, 1W, 2512; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 180Kohm, 5%, 2512; Resistance Panasonic - 05X5726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180Kohm, 5%, 2512; Resistance Panasonic
05X5726
Resistor, Thick Film, 180Kohm, 5%, 2512; Resistance Panasonic 05X5726
RESISTOR, THICK FILM, 180KOHM, 5%, 2512; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 180KOHM, 5%, 2512; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3582
Product Name Res, Thick Film, 180K, 5%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers