Panasonic Res, Thick Film, 18K, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ183U

Description
RES, THICK FILM, 18K, 5%, 1W, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 18K, 5%, 1W, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18K, 5%, 1W, 2512; Resistance Panasonic - 44X3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 1W, 2512; Resistance Panasonic
44X3581
Res, Thick Film, 18K, 5%, 1W, 2512; Resistance Panasonic 44X3581
RES, THICK FILM, 18K, 5%, 1W, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 1W, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Panasonic - 05X5725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Panasonic
05X5725
Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Panasonic 05X5725
RESISTOR, THICK FILM, 18KOHM, 5%, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 5%, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ183U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ183U
Chip Resistor - Surface Mount ERJ-U1TJ183U
RES 18K OHM 5% 1W 2512 SMD

RES 18K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 44X3581 05X5725 ERJ-U1TJ183U
Product Name Res, Thick Film, 18K, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details