Panasonic Chip Resistor - Surface Mount ERJ-U1TJ181U

Description
RES 180 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 180 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ181U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ181U
Chip Resistor - Surface Mount ERJ-U1TJ181U
RES 180 OHM 5% 1W 2512 SMD

RES 180 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Panasonic - 44X3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Panasonic
44X3579
Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Panasonic 44X3579
RES, THICK FILM, 180R, 5%, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 180 Ohm, 5%, 2512; Resistance Panasonic - 05X5723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180 Ohm, 5%, 2512; Resistance Panasonic
05X5723
Resistor, Thick Film, 180 Ohm, 5%, 2512; Resistance Panasonic 05X5723
RESISTOR, THICK FILM, 180 OHM, 5%, 2512; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 180 OHM, 5%, 2512; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ181U 44X3579 05X5723
Product Name Chip Resistor - Surface Mount Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 180 Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details