Panasonic Resistor, Thick Film, 150Kohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ154U

Description
RESISTOR, THICK FILM, 150KOHM, 5%, 2512; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 150KOHM, 5%, 2512; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 150Kohm, 5%, 2512; Resistance Panasonic - 05X5714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150Kohm, 5%, 2512; Resistance Panasonic
05X5714
Resistor, Thick Film, 150Kohm, 5%, 2512; Resistance Panasonic 05X5714
RESISTOR, THICK FILM, 150KOHM, 5%, 2512; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 150KOHM, 5%, 2512; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150K, 5%, 1W, 2512; Resistance Panasonic - 44X3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 1W, 2512; Resistance Panasonic
44X3576
Res, Thick Film, 150K, 5%, 1W, 2512; Resistance Panasonic 44X3576
RES, THICK FILM, 150K, 5%, 1W, 2512; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 1W, 2512; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5714
Product Name Resistor, Thick Film, 150Kohm, 5%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 150000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers