Panasonic Resistor, Thick Film, 15Kohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ153U

Description
RESISTOR, THICK FILM, 15KOHM, 5%, 2512; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 15KOHM, 5%, 2512; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 15Kohm, 5%, 2512; Resistance Panasonic - 05X5713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 5%, 2512; Resistance Panasonic
05X5713
Resistor, Thick Film, 15Kohm, 5%, 2512; Resistance Panasonic 05X5713
RESISTOR, THICK FILM, 15KOHM, 5%, 2512; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 5%, 2512; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15K, 5%, 1W, 2512; Resistance Panasonic - 44X3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 1W, 2512; Resistance Panasonic
44X3575
Res, Thick Film, 15K, 5%, 1W, 2512; Resistance Panasonic 44X3575
RES, THICK FILM, 15K, 5%, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ153U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ153U
Chip Resistor - Surface Mount ERJ-U1TJ153U
RES 15K OHM 5% 1W 2512 SMD

RES 15K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X5713 44X3575 ERJ-U1TJ153U
Product Name Resistor, Thick Film, 15Kohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 15K, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details