Panasonic Chip Resistor - Surface Mount ERJ-U1TJ150U

Description
RES 15 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 15 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ150U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ150U
Chip Resistor - Surface Mount ERJ-U1TJ150U
RES 15 OHM 5% 1W 2512 SMD

RES 15 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1TJ150U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ150U
Chip Resistor - Surface Mount ERJ-U1TJ150U
RES 15 OHM 5% 1W 2512 SMD

RES 15 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Panasonic - 44X3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Panasonic
44X3572
Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Panasonic 44X3572
RES, THICK FILM, 15R, 5%, 1W, 2512; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 1W, 2512; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 15Ohm, 5%, 2512; Resistance Panasonic - 05X5710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Ohm, 5%, 2512; Resistance Panasonic
05X5710
Resistor, Thick Film, 15Ohm, 5%, 2512; Resistance Panasonic 05X5710
RESISTOR, THICK FILM, 15OHM, 5%, 2512; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15OHM, 5%, 2512; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-U1TJ150U ERJ-U1TJ150U 44X3572 05X5710
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 15Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 220000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details