RES 12K OHM 5% 1W 2512 SMD
RES 12K OHM 5% 1W 2512 SMD
RESISTOR, THICK FILM, 12KOHM, 5%, 2512; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 12K, 5%, 1W, 2512; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-U1TJ123U | ERJ-U1TJ123U | 05X5701 | 44X3569 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thick Film, 12Kohm, 5%, 2512; Resistance Panasonic | Res, Thick Film, 12K, 5%, 1W, 2512; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |