Panasonic Resistor, Thick Film, 10Kohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ103U

Description
RESISTOR, THICK FILM, 10KOHM, 5%, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 10KOHM, 5%, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10Kohm, 5%, 2512; Resistance Panasonic - 05X5688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 5%, 2512; Resistance Panasonic
05X5688
Resistor, Thick Film, 10Kohm, 5%, 2512; Resistance Panasonic 05X5688
RESISTOR, THICK FILM, 10KOHM, 5%, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 5%, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Panasonic - 44X3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Panasonic
44X3563
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Panasonic 44X3563
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ103U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ103U
Chip Resistor - Surface Mount ERJ-U1TJ103U
RES 10K OHM 5% 1W 2512 SMD

RES 10K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1TJ103U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ103U
Chip Resistor - Surface Mount ERJ-U1TJ103U
RES 10K OHM 5% 1W 2512 SMD

RES 10K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 05X5688 44X3563 ERJ-U1TJ103U ERJ-U1TJ103U
Product Name Resistor, Thick Film, 10Kohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers