The Panasonic thick film resistor, part number 44X3553, features a resistance value of 8.2 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 1W and comes in a 2512 case size. This resistor is designed with sulfur resistance, making it suitable for applications in environments where sulfur exposure may occur. The product complies with RoHS standards and is part of the ERJU series, which is known for its high reliability due to its metal glaze thick film resistive element and robust electrode construction. The resistor is compatible with both reflow and flow soldering processes, ensuring versatility in manufacturing.
RES, THICK FILM, 8K2, 1%, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
RESISTOR, THICK FILM, 8.2KOHM, 1%, 2512; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X3553 | 05X5631 |
| Product Name | Res, Thick Film, 8K2, 1%, 1W, 2512; Resistance Panasonic | Resistor, Thick Film, 8.2Kohm, 1%, 2512; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] |
| Resistance Range | 8200 ohms | 8200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |