Panasonic Resistor, Thick Film, 820 Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF8200U

Description
RESISTOR, THICK FILM, 820 OHM, 1%, 2512; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 820 OHM, 1%, 2512; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 820 Ohm, 1%, 2512; Resistance Panasonic - 05X5630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820 Ohm, 1%, 2512; Resistance Panasonic
05X5630
Resistor, Thick Film, 820 Ohm, 1%, 2512; Resistance Panasonic 05X5630
RESISTOR, THICK FILM, 820 OHM, 1%, 2512; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 820 OHM, 1%, 2512; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 820R, 1%, 1W, 2512; Resistance Panasonic - 44X3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 1W, 2512; Resistance Panasonic
44X3552
Res, Thick Film, 820R, 1%, 1W, 2512; Resistance Panasonic 44X3552
RES, THICK FILM, 820R, 1%, 1W, 2512; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 1W, 2512; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 87529004 - Radwell International
Willingboro, NJ, United States
Resistor
87529004
Resistor 87529004
RESISTOR, THICK FILM, 820 OHM, 1%, 6432 (2512), 200V, 1W. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM, 820 OHM, 1%, 6432 (2512), 200V, 1W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 05X5630 44X3552 87529004
Product Name Resistor, Thick Film, 820 Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 820R, 1%, 1W, 2512; Resistance Panasonic Resistor
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details