Panasonic Res, Thick Film, 56R, 1%, 1W, 2512; Resistance Panasonic ERJ-U1TF56R0U

Description
RES, THICK FILM, 56R, 1%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56R, 1%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 1%, 1W, 2512; Resistance Panasonic - 44X3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 1W, 2512; Resistance Panasonic
44X3541
Res, Thick Film, 56R, 1%, 1W, 2512; Resistance Panasonic 44X3541
RES, THICK FILM, 56R, 1%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 56Ohm, 1%, 2512; Resistance Panasonic - 05X5533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Ohm, 1%, 2512; Resistance Panasonic
05X5533
Resistor, Thick Film, 56Ohm, 1%, 2512; Resistance Panasonic 05X5533
RESISTOR, THICK FILM, 56OHM, 1%, 2512; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56OHM, 1%, 2512; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3541 05X5533
Product Name Res, Thick Film, 56R, 1%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 56Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers