Panasonic Res, Thick Film, 5K6, 1%, 1W, 2512; Resistance Panasonic ERJ-U1TF5601U

Description
RES, THICK FILM, 5K6, 1%, 1W, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K6, 1%, 1W, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 1%, 1W, 2512; Resistance Panasonic - 44X3543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 1W, 2512; Resistance Panasonic
44X3543
Res, Thick Film, 5K6, 1%, 1W, 2512; Resistance Panasonic 44X3543
RES, THICK FILM, 5K6, 1%, 1W, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 1W, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Panasonic - 05X5536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Panasonic
05X5536
Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Panasonic 05X5536
RESISTOR, THICK FILM, 5.6KOHM, 1%, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6KOHM, 1%, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3543 05X5536
Product Name Res, Thick Film, 5K6, 1%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details