Panasonic Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF5600U

Description
RESISTOR, THICK FILM, 560 OHM, 1%, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 560 OHM, 1%, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Panasonic - 05X5535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Panasonic
05X5535
Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Panasonic 05X5535
RESISTOR, THICK FILM, 560 OHM, 1%, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 560 OHM, 1%, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5535
Product Name Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 560 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details