Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF5100U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5510
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5510
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5510
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers