Panasonic Resistor, Thick Film, 47Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF47R0U

Description
RESISTOR, THICK FILM, 47OHM, 1%, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 47OHM, 1%, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 47Ohm, 1%, 2512; Resistance Panasonic - 05X5488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 1%, 2512; Resistance Panasonic
05X5488
Resistor, Thick Film, 47Ohm, 1%, 2512; Resistance Panasonic 05X5488
RESISTOR, THICK FILM, 47OHM, 1%, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 1%, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 1%, 1W, 2512; Resistance Panasonic - 44X3536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 1W, 2512; Resistance Panasonic
44X3536
Res, Thick Film, 47R, 1%, 1W, 2512; Resistance Panasonic 44X3536
RES, THICK FILM, 47R, 1%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 1W, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5488 44X3536
Product Name Resistor, Thick Film, 47Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 47R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details