Panasonic Chip Resistor - Surface Mount ERJ-U1TF4703U

Description
RES 470K OHM 1% 1W 2512 SMD
Datasheet
Description
RES 470K OHM 1% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TF4703U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TF4703U
Chip Resistor - Surface Mount ERJ-U1TF4703U
RES 470K OHM 1% 1W 2512 SMD

RES 470K OHM 1% 1W 2512 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 470Kohm, 1%, 2512; Resistance Panasonic - 05X5493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 1%, 2512; Resistance Panasonic
05X5493
Resistor, Thick Film, 470Kohm, 1%, 2512; Resistance Panasonic 05X5493
RESISTOR, THICK FILM, 470KOHM, 1%, 2512; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 1%, 2512; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 1W, 2512; Resistance Panasonic - 44X3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 1W, 2512; Resistance Panasonic
44X3540
Res, Thick Film, 470K, 1%, 1W, 2512; Resistance Panasonic 44X3540
RES, THICK FILM, 470K, 1%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1TF4703U 05X5493
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 470Kohm, 1%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers