Panasonic Resistor, Thick Film, 47Kohm, 1%, 2512; Resistance Panasonic ERJ-U1TF4702U

Description
RESISTOR, THICK FILM, 47KOHM, 1%, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 47KOHM, 1%, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 47Kohm, 1%, 2512; Resistance Panasonic - 05X5492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Kohm, 1%, 2512; Resistance Panasonic
05X5492
Resistor, Thick Film, 47Kohm, 1%, 2512; Resistance Panasonic 05X5492
RESISTOR, THICK FILM, 47KOHM, 1%, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47KOHM, 1%, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Panasonic - 44X3539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Panasonic
44X3539
Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Panasonic 44X3539
RES, THICK FILM, 47K, 1%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5492 44X3539
Product Name Resistor, Thick Film, 47Kohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers