Panasonic Resistor, Thick Film, 3.9Kohm, 1%, 2512; Resistance Panasonic ERJ-U1TF3901U

Description
RESISTOR, THICK FILM, 3.9KOHM, 1%, 2512; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 3.9KOHM, 1%, 2512; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.9Kohm, 1%, 2512; Resistance Panasonic - 05X5441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Kohm, 1%, 2512; Resistance Panasonic
05X5441
Resistor, Thick Film, 3.9Kohm, 1%, 2512; Resistance Panasonic 05X5441
RESISTOR, THICK FILM, 3.9KOHM, 1%, 2512; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9KOHM, 1%, 2512; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 1W, 2512; Resistance Panasonic - 44X3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 1W, 2512; Resistance Panasonic
44X3533
Res, Thick Film, 3K9, 1%, 1W, 2512; Resistance Panasonic 44X3533
RES, THICK FILM, 3K9, 1%, 1W, 2512; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 1W, 2512; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5441 44X3533
Product Name Resistor, Thick Film, 3.9Kohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 3K9, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details