Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF3603U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 45X1968 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
45X1968
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 45X1968
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5423 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5423
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5423
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X1968
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details