Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF3602U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5422
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5422
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 45X1967 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
45X1967
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 45X1967
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5422
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers