Panasonic Resistor, Thick Film, 27Kohm, 1%, 2512; Resistance Panasonic ERJ-U1TF2702U

Description
RESISTOR, THICK FILM, 27KOHM, 1%, 2512; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 27KOHM, 1%, 2512; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 27Kohm, 1%, 2512; Resistance Panasonic - 05X5347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Kohm, 1%, 2512; Resistance Panasonic
05X5347
Resistor, Thick Film, 27Kohm, 1%, 2512; Resistance Panasonic 05X5347
RESISTOR, THICK FILM, 27KOHM, 1%, 2512; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 27KOHM, 1%, 2512; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27K, 1%, 1W, 2512; Resistance Panasonic - 44X3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 1W, 2512; Resistance Panasonic
44X3524
Res, Thick Film, 27K, 1%, 1W, 2512; Resistance Panasonic 44X3524
RES, THICK FILM, 27K, 1%, 1W, 2512; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 1W, 2512; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5347 44X3524
Product Name Resistor, Thick Film, 27Kohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 27K, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details