Panasonic Resistor, Thick Film, 2.7Kohm, 1%, 2512; Resistance Panasonic ERJ-U1TF2701U

Description
RESISTOR, THICK FILM, 2.7KOHM, 1%, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.7KOHM, 1%, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.7Kohm, 1%, 2512; Resistance Panasonic - 05X5346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Kohm, 1%, 2512; Resistance Panasonic
05X5346
Resistor, Thick Film, 2.7Kohm, 1%, 2512; Resistance Panasonic 05X5346
RESISTOR, THICK FILM, 2.7KOHM, 1%, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7KOHM, 1%, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 1W, 2512; Resistance Panasonic - 44X3523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 1W, 2512; Resistance Panasonic
44X3523
Res, Thick Film, 2K7, 1%, 1W, 2512; Resistance Panasonic 44X3523
RES, THICK FILM, 2K7, 1%, 1W, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 1W, 2512; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5346 44X3523
Product Name Resistor, Thick Film, 2.7Kohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 2K7, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers