Panasonic Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF22R0U

Description
RESISTOR, THICK FILM, 22OHM, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 22OHM, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Panasonic - 05X5288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Panasonic
05X5288
Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Panasonic 05X5288
RESISTOR, THICK FILM, 22OHM, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 22OHM, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 1%, 1W, 2512; Resistance Panasonic - 44X3516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 1W, 2512; Resistance Panasonic
44X3516
Res, Thick Film, 22R, 1%, 1W, 2512; Resistance Panasonic 44X3516
RES, THICK FILM, 22R, 1%, 1W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 1W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5288 44X3516
Product Name Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 22R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details