Panasonic Res, Thick Film, 22K, 1%, 1W, 2512; Resistance Panasonic ERJ-U1TF2202U

Description
RES, THICK FILM, 22K, 1%, 1W, 2512; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22K, 1%, 1W, 2512; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22K, 1%, 1W, 2512; Resistance Panasonic - 44X3519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 1W, 2512; Resistance Panasonic
44X3519
Res, Thick Film, 22K, 1%, 1W, 2512; Resistance Panasonic 44X3519
RES, THICK FILM, 22K, 1%, 1W, 2512; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 1W, 2512; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 22Kohm, 1%, 2512; Resistance Panasonic - 05X5293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Kohm, 1%, 2512; Resistance Panasonic
05X5293
Resistor, Thick Film, 22Kohm, 1%, 2512; Resistance Panasonic 05X5293
RESISTOR, THICK FILM, 22KOHM, 1%, 2512; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 22KOHM, 1%, 2512; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3519 05X5293
Product Name Res, Thick Film, 22K, 1%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 22Kohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details