Panasonic Resistor, Thick Film, 220 Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF2200U

Description
RESISTOR, THICK FILM, 220 OHM, 1%, 2512; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 220 OHM, 1%, 2512; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 220 Ohm, 1%, 2512; Resistance Panasonic - 05X5291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220 Ohm, 1%, 2512; Resistance Panasonic
05X5291
Resistor, Thick Film, 220 Ohm, 1%, 2512; Resistance Panasonic 05X5291
RESISTOR, THICK FILM, 220 OHM, 1%, 2512; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 220 OHM, 1%, 2512; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 1W, 2512; Resistance Panasonic - 44X3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 1W, 2512; Resistance Panasonic
44X3517
Res, Thick Film, 220R, 1%, 1W, 2512; Resistance Panasonic 44X3517
RES, THICK FILM, 220R, 1%, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5291 44X3517
Product Name Resistor, Thick Film, 220 Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 220R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details