Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF20R0U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 45X1828 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
45X1828
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 45X1828
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5268
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5268
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X1828
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details