Panasonic Resistor, Thick Film, 18Kohm, 1%, 2512; Resistance Panasonic ERJ-U1TF1802U

Description
RESISTOR, THICK FILM, 18KOHM, 1%, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 18KOHM, 1%, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 18Kohm, 1%, 2512; Resistance Panasonic - 05X5248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 1%, 2512; Resistance Panasonic
05X5248
Resistor, Thick Film, 18Kohm, 1%, 2512; Resistance Panasonic 05X5248
RESISTOR, THICK FILM, 18KOHM, 1%, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 1%, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 1W, 2512; Resistance Panasonic - 44X3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 1W, 2512; Resistance Panasonic
44X3514
Res, Thick Film, 18K, 1%, 1W, 2512; Resistance Panasonic 44X3514
RES, THICK FILM, 18K, 1%, 1W, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 1W, 2512; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5248 44X3514
Product Name Resistor, Thick Film, 18Kohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 18K, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details