Panasonic Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF1800U

Description
RESISTOR, THICK FILM, 180 OHM, 1%, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 180 OHM, 1%, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Panasonic - 05X5246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Panasonic
05X5246
Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Panasonic 05X5246
RESISTOR, THICK FILM, 180 OHM, 1%, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 180 OHM, 1%, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180R, 1%, 1W, 2512; Resistance Panasonic - 44X3512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 1W, 2512; Resistance Panasonic
44X3512
Res, Thick Film, 180R, 1%, 1W, 2512; Resistance Panasonic 44X3512
RES, THICK FILM, 180R, 1%, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5246 44X3512
Product Name Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 180R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details