Panasonic Res, Thick Film, 1K5, 1%, 1W, 2512; Resistance Panasonic ERJ-U1TF1501U

Description
RES, THICK FILM, 1K5, 1%, 1W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 1%, 1W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 1%, 1W, 2512; Resistance Panasonic - 44X3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 1W, 2512; Resistance Panasonic
44X3508
Res, Thick Film, 1K5, 1%, 1W, 2512; Resistance Panasonic 44X3508
RES, THICK FILM, 1K5, 1%, 1W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 1W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.5Kohm, 1%, 2512; Resistance Panasonic - 05X5202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Kohm, 1%, 2512; Resistance Panasonic
05X5202
Resistor, Thick Film, 1.5Kohm, 1%, 2512; Resistance Panasonic 05X5202
RESISTOR, THICK FILM, 1.5KOHM, 1%, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5KOHM, 1%, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3508 05X5202
Product Name Res, Thick Film, 1K5, 1%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 1.5Kohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers