Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF1303U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 45X1744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
45X1744
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 45X1744
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5174
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5174
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X1744
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers